Intel Corporation Integrated Circuits (ICs) - Embedded - Microprocessors GT28F008B3T120

Description
Win Source Part Number: 1058153-GT28F008B3T1 20 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 2,000 Alternative Parts (Cross-Reference): GT28F008B3T120GT28F0 08B3-T120; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: Intel Other Names: INTINTGT28F008B3T120 ,2156-GT28F008B3T120 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1058153-GT28F008B3T1 20 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 2,000 Alternative Parts (Cross-Reference): GT28F008B3T120GT28F0 08B3-T120; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: Intel Other Names: INTINTGT28F008B3T120 ,2156-GT28F008B3T120 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1058153-GT28F008B3T120 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1058153-GT28F008B3T120
Integrated Circuits (ICs) - Embedded - Microprocessors 1058153-GT28F008B3T120
Win Source Part Number: 1058153-GT28F008B3T1 20 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 2,000 Alternative Parts (Cross-Reference): GT28F008B3T120GT28F0 08B3-T120; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: Intel Other Names: INTINTGT28F008B3T120 ,2156-GT28F008B3T120 RoHS Status: RoHS non-compliant

Win Source Part Number: 1058153-GT28F008B3T120
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 2,000
Alternative Parts (Cross-Reference): GT28F008B3T120GT28F008B3-T120;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071
Mfr: Intel
Other Names: INTINTGT28F008B3T120,2156-GT28F008B3T120
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 1058153-GT28F008B3T120
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707DZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details