Intel Corporation Embedded - Embedded - Microprocessors - 540279\Box\533MHz\512K\Cache 540279\Box\533MHz\512K\Cache

Description
Win Source Part Number: 955392-540279\Box\53 3MHz\512K\Cache Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955392-540279\Box\53 3MHz\512K\Cache Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 540279\Box\533MHz\512K\Cache - 955392-540279\Box\533MHz\512K\Cache - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 540279\Box\533MHz\512K\Cache
955392-540279\Box\533MHz\512K\Cache
Embedded - Embedded - Microprocessors - 540279\Box\533MHz\512K\Cache 955392-540279\Box\533MHz\512K\Cache
Win Source Part Number: 955392-540279\Box\53 3MHz\512K\Cache Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955392-540279\Box\533MHz\512K\Cache
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.2GHz 64bit Embedded Microprocessor MPU - 694-540279\Box\533MHz\512K\Cache - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.2GHz 64bit Embedded Microprocessor MPU
694-540279\Box\533MHz\512K\Cache
3.2GHz 64bit Embedded Microprocessor MPU 694-540279\Box\533MHz\512K\Cache
Celeron D 352 3.2GHz (64bit LGA775) Product overview: 540279\Box\533MHz\51 2K\Cache from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2GHz, 64bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.2GHz, 64bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-540279\Box\533MH z\512K\Cache can be used for catalog matching and distributor lookup.

Celeron D 352 3.2GHz (64bit LGA775) Product overview: 540279\Box\533MHz\512K\Cache from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2GHz, 64bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.2GHz, 64bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-540279\Box\533MHz\512K\Cache can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955392-540279\Box\533MHz\512K\Cache 694-540279\Box\533MHz\512K\Cache
Product Name Embedded - Embedded - Microprocessors - 540279\Box\533MHz\512K\Cache 3.2GHz 64bit Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details