Intel Corporation Microprocessors GD80960JA25

Description
i960 Microprocessor IC i960 1 Core, 32-Bit 25MHz 196-BGA
Request a Quote Datasheet
Description
i960 Microprocessor IC i960 1 Core, 32-Bit 25MHz 196-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 820061-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
820061-ND
Microprocessors 820061-ND
i960 Microprocessor IC i960 1 Core, 32-Bit 25MHz 196-BGA

i960 Microprocessor IC i960 1 Core, 32-Bit 25MHz 196-BGA

Buy Now Datasheet
Singapore, Singapore
25MHZ Embedded Microprocessor MPU
694-GD80960JA25
25MHZ Embedded Microprocessor MPU 694-GD80960JA25
IC MPU I960 25MHZ 196BGA Product overview: GD80960JA25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GD80960JA25 can be used for catalog matching and distributor lookup.

IC MPU I960 25MHZ 196BGA Product overview: GD80960JA25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GD80960JA25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - GD80960JA25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
GD80960JA25
Microprocessors GD80960JA25
i960 Microprocessor IC i960 1 Core, 32-Bit 25MHz 196-BGA

i960 Microprocessor IC i960 1 Core, 32-Bit 25MHz 196-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - GD80960JA25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
GD80960JA25
Integrated Circuits (ICs) - Embedded - Microprocessors GD80960JA25
IC MPU I960 25MHZ 196BGA

IC MPU I960 25MHZ 196BGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 820061-ND 694-GD80960JA25 GD80960JA25 GD80960JA25
Product Name Microprocessors 25MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family i960 i960 i960
Supply Voltage 3.3V 3.3V
Package Type BGA; Other; 196-BGA Other; BGA BGA; Other; 196-BGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded - Embedded - Microprocessors - AGXD533EEXF0BC - 860731-AGXD533EEXF0BC - Win Source Electronics
Specs
Package Type P-BGA; Other; 396-TEPBGA (35x35)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details