Texas Instruments AM1806 Sitara Processor AM1806BZWT3

Description
Sitara Processor 361-NFBGA 0 to 90
Request a Quote
Description
Sitara Processor 361-NFBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM1806 is an ARM926EJ-S-based applications processor designed for embedded systems requiring robust OS support and high processing performance. It is available in a 361-ball lead-free plastic ball grid array (PBGA) package with a 0.80-mm ball pitch (ZWT suffix), measuring 16.00 mm × 16.00 mm. The device supports dual external memory interfaces including DDR2/MobileDDR with 256-MB address space and EMIFA for NOR/NAND/SDRAM, features a USB 2.0 OTG port with integrated PHY, two McBSPs, one McASP, a video port interface, and a programmable real-time unit subsystem with two 32-bit RISC cores. It includes three 64-bit general-purpose timers, two eHRPWM modules, three eCAP modules, and multiple communication interfaces including UART, SPI, I2C, and uPP. The processor operates with 1.8-V or 3.3-V LVCMOS I/Os except for USB and DDR2 interfaces, and supports commercial and extended temperature ranges.

Datasheet Summary
Powered by GS/AI

The AM1806 is an ARM926EJ-S-based applications processor designed for embedded systems requiring robust OS support and high processing performance. It is available in a 361-ball lead-free plastic ball grid array (PBGA) package with a 0.80-mm ball pitch (ZWT suffix), measuring 16.00 mm × 16.00 mm. The device supports dual external memory interfaces including DDR2/MobileDDR with 256-MB address space and EMIFA for NOR/NAND/SDRAM, features a USB 2.0 OTG port with integrated PHY, two McBSPs, one McASP, a video port interface, and a programmable real-time unit subsystem with two 32-bit RISC cores. It includes three 64-bit general-purpose timers, two eHRPWM modules, three eCAP modules, and multiple communication interfaces including UART, SPI, I2C, and uPP. The processor operates with 1.8-V or 3.3-V LVCMOS I/Os except for USB and DDR2 interfaces, and supports commercial and extended temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
AM1806 Sitara Processor - AM1806BZWT3 - Texas Instruments
Dallas, TX, United States
AM1806 Sitara Processor
AM1806BZWT3
AM1806 Sitara Processor AM1806BZWT3
Sitara Processor 361-NFBGA 0 to 90

Sitara Processor 361-NFBGA 0 to 90

Buy Now Datasheet
375MHz 128KB 1.2V Embedded Microprocessor MPU - 694-AM1806BZWT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
375MHz 128KB 1.2V Embedded Microprocessor MPU
694-AM1806BZWT3
375MHz 128KB 1.2V Embedded Microprocessor MPU 694-AM1806BZWT3
ARM9 MPU, 375MHz, 128KB RAM, LFBGA, 1.2V Product overview: AM1806BZWT3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz, 128KB, 1.2V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 375MHz, 128KB, 1.2V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1806BZWT3 can be used for catalog matching and distributor lookup.

ARM9 MPU, 375MHz, 128KB RAM, LFBGA, 1.2V Product overview: AM1806BZWT3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz, 128KB, 1.2V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 375MHz, 128KB, 1.2V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1806BZWT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-41498-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-41498-ND
Microprocessors 296-41498-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM1806BZWT3 - 1016516-AM1806BZWT3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1806BZWT3
1016516-AM1806BZWT3
Embedded - Embedded - Microprocessors - AM1806BZWT3 1016516-AM1806BZWT3
Manufacturer: Texas Instruments Win Source Part Number: 1016516-AM1806BZWT3 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: System Control; CP15 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 361-NFBGA (13x13) Speed(Frequency): 375MHz Security Package / Case: 361-LFBGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 1016516-AM1806BZWT3
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 361-NFBGA (13x13)
Speed(Frequency): 375MHz
Security Package / Case: 361-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
Embedded - Microprocessors - AM1806BZWT3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM1806BZWT3
Embedded - Microprocessors AM1806BZWT3
IC MPU SITARA 375MHZ 361NFBGA

IC MPU SITARA 375MHZ 361NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1806BZWT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1806BZWT3
Integrated Circuits (ICs) - Embedded - Microprocessors AM1806BZWT3
IC MPU SITARA 375MHZ 361NFBGA

IC MPU SITARA 375MHZ 361NFBGA

Supplier's Site
Microprocessors - AM1806BZWT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1806BZWT3
Microprocessors AM1806BZWT3
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

Buy Now Datasheet
Microprocessors - MPU ARM MicroProc - 815-AM1806BZWT3 - Utmel Electronic Limited
Hong Kong, China
Microprocessors - MPU ARM MicroProc
815-AM1806BZWT3
Microprocessors - MPU ARM MicroProc 815-AM1806BZWT3
Microprocessors - MPU ARM MicroProc

Microprocessors - MPU ARM MicroProc

Supplier's Site
Microprocessors - AM1806BZWT3 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM1806BZWT3
Microprocessors AM1806BZWT3
IC MPU SITARA 375MHZ 361NFBGA

IC MPU SITARA 375MHZ 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1806BZWT3 694-AM1806BZWT3 296-41498-ND 1016516-AM1806BZWT3 AM1806BZWT3 AM1806BZWT3 AM1806BZWT3 815-AM1806BZWT3 AM1806BZWT3
Product Name AM1806 Sitara Processor 375MHz 128KB 1.2V Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - AM1806BZWT3 Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU ARM MicroProc Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.2V 1.8V; 3.3V 1.8V, 3.3V 1.2V
Package Type Other; NFBGA Other; LFBGA Other; 361-LFBGA Other; 361-NFBGA (13x13) BGA; Other; 361-LFBGA Other; 361-LFBGA Other; 361-LFBGA
Clock Speed 375 to 456 MHz 375 MHz 375 MHz 375 MHz 375 MHz
UARTs 3 3
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
AM3892 Sitara Processor - AM3892CCYG120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
Microprocessors - DRA710BEGCBDQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Microprocessors - AM5748ABZXEAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-LFBGA, FCBGA
View Details
2 suppliers