Intel Corporation 3.3V 165.89MHz BGA Embedded Microprocessor MPU GCIXP1200FC

Description
Network Proc 3.3V 165.89MHz 432-Pin HL-BGA Product overview: GCIXP1200FC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, 165.89MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1200FC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Network Proc 3.3V 165.89MHz 432-Pin HL-BGA Product overview: GCIXP1200FC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, 165.89MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1200FC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V 165.89MHz BGA Embedded Microprocessor MPU - 694-GCIXP1200FC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 165.89MHz BGA Embedded Microprocessor MPU
694-GCIXP1200FC
3.3V 165.89MHz BGA Embedded Microprocessor MPU 694-GCIXP1200FC
Network Proc 3.3V 165.89MHz 432-Pin HL-BGA Product overview: GCIXP1200FC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, 165.89MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1200FC can be used for catalog matching and distributor lookup.

Network Proc 3.3V 165.89MHz 432-Pin HL-BGA Product overview: GCIXP1200FC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, 165.89MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1200FC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - GCIXP1200FC - 1031076-GCIXP1200FC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - GCIXP1200FC
1031076-GCIXP1200FC
Embedded - Embedded - Microprocessors - GCIXP1200FC 1031076-GCIXP1200FC
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031076-GCIXP1200FC Packaging: Bulk Voltage: 2 V Mounting: SMD (SMT) Frequency: 232 MHz Access Time: 232 µs Number of Pins: 432 Categories: Embedded - Microprocessors Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031076-GCIXP1200FC
Packaging: Bulk
Voltage: 2 V
Mounting: SMD (SMT)
Frequency: 232 MHz
Access Time: 232 µs
Number of Pins: 432
Categories: Embedded - Microprocessors
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-GCIXP1200FC 1031076-GCIXP1200FC
Product Name 3.3V 165.89MHz BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - GCIXP1200FC
Package Type Other; LBGA Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDJS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Xeon Phi™ Coprocessor 5110P (8GB, 1.053 GHz, 60 core) - 5110P - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1053 MHz
View Details