Intel Corporation Embedded - Embedded - Microprocessors - FWIXP425BB FWIXP425BB

Description
Manufacturer: Intel Win Source Part Number: 1176199-FWIXP425BB Manufacturer Homepage: www.intel.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1176199-FWIXP425BB Manufacturer Homepage: www.intel.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FWIXP425BB - 1176199-FWIXP425BB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FWIXP425BB
1176199-FWIXP425BB
Embedded - Embedded - Microprocessors - FWIXP425BB 1176199-FWIXP425BB
Manufacturer: Intel Win Source Part Number: 1176199-FWIXP425BB Manufacturer Homepage: www.intel.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 1176199-FWIXP425BB
Manufacturer Homepage: www.intel.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
1.3V 3.3V 266MHz BGA Embedded Microprocessor MPU - 694-FWIXP425BB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3V 3.3V 266MHz BGA Embedded Microprocessor MPU
694-FWIXP425BB
1.3V 3.3V 266MHz BGA Embedded Microprocessor MPU 694-FWIXP425BB
Network Proc 1.3V/3.3V 266MHz 492-Pin BGA Product overview: FWIXP425BB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 266MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 266MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FWIXP425BB can be used for catalog matching and distributor lookup.

Network Proc 1.3V/3.3V 266MHz 492-Pin BGA Product overview: FWIXP425BB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 266MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 266MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FWIXP425BB can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - FWIXP425BB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
FWIXP425BB
Microprocessors FWIXP425BB
Xscale Microprocessor IC - 1 Core, 32-Bit 266MHz 492-BGA (35x35)

Xscale Microprocessor IC - 1 Core, 32-Bit 266MHz 492-BGA (35x35)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1176199-FWIXP425BB 694-FWIXP425BB FWIXP425BB
Product Name Embedded - Embedded - Microprocessors - FWIXP425BB 1.3V 3.3V 266MHz BGA Embedded Microprocessor MPU Microprocessors
Data Bus 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802BZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
 - C8231A - Rochester Electronics
Specs
Data Bus 8-Bit; 8-Bit
Package Type DIP; Other; CDIP24
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details