Rochester Electronics Embedded - Embedded - Microprocessors - A80960HD66 A80960HD66

Description
Manufacturer: Intel Win Source Part Number: 859080-A80960HD66 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 859080-A80960HD66 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - A80960HD66 - 859080-A80960HD66 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - A80960HD66
859080-A80960HD66
Embedded - Embedded - Microprocessors - A80960HD66 859080-A80960HD66
Manufacturer: Intel Win Source Part Number: 859080-A80960HD66 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 859080-A80960HD66
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microprocessors - A80960HD66 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
A80960HD66
Embedded - Microprocessors A80960HD66
RISC MPU, 32-BIT

RISC MPU, 32-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 859080-A80960HD66 A80960HD66
Product Name Embedded - Embedded - Microprocessors - A80960HD66 Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Embedded - Microprocessors - A80C188XL20 - 909083-A80C188XL20 - Win Source Electronics
Specs
Package Type Other; 68-CPGA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Microprocessors - 150-SAM9X75-I/4PB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
3 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details