Intel Corporation Embedded - Embedded - Microprocessors - FWIXP422BB FWIXP422BB

Description
Manufacturer: Intel Win Source Part Number: 067569-FWIXP422BB Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 067569-FWIXP422BB Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FWIXP422BB - 067569-FWIXP422BB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FWIXP422BB
067569-FWIXP422BB
Embedded - Embedded - Microprocessors - FWIXP422BB 067569-FWIXP422BB
Manufacturer: Intel Win Source Part Number: 067569-FWIXP422BB Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 067569-FWIXP422BB
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.3V 3.3V 266MHz BGA Embedded Microprocessor MPU - 694-FWIXP422BB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3V 3.3V 266MHz BGA Embedded Microprocessor MPU
694-FWIXP422BB
1.3V 3.3V 266MHz BGA Embedded Microprocessor MPU 694-FWIXP422BB
Network Proc 1.3V/3.3V 266MHz 492-Pin BGA Product overview: FWIXP422BB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 266MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 266MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FWIXP422BB can be used for catalog matching and distributor lookup.

Network Proc 1.3V/3.3V 266MHz 492-Pin BGA Product overview: FWIXP422BB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 266MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 266MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FWIXP422BB can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - FWIXP422BB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
FWIXP422BB
Microprocessors FWIXP422BB
Xscale Microprocessor IC - 1 Core, 32-Bit 266MHz 492-BGA (35x35)

Xscale Microprocessor IC - 1 Core, 32-Bit 266MHz 492-BGA (35x35)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 067569-FWIXP422BB 694-FWIXP422BB FWIXP422BB
Product Name Embedded - Embedded - Microprocessors - FWIXP422BB 1.3V 3.3V 266MHz BGA Embedded Microprocessor MPU Microprocessors
Package Type Other; BGA BGA; Other; 492-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA722AHGABCQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9G25-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tray
Pin Count 217
View Details
6 suppliers