Intel Corporation 4.80 GHz Embedded Microprocessor MPU FH8069004599910

Description
Core i7-11370H (12M Cache, up to 4.80 GHz) w/IPU Product overview: FH8069004599910 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.80 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.80 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FH8069004599910 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i7-11370H (12M Cache, up to 4.80 GHz) w/IPU Product overview: FH8069004599910 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.80 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.80 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FH8069004599910 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.80 GHz Embedded Microprocessor MPU - 694-FH8069004599910 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.80 GHz Embedded Microprocessor MPU
694-FH8069004599910
4.80 GHz Embedded Microprocessor MPU 694-FH8069004599910
Core i7-11370H (12M Cache, up to 4.80 GHz) w/IPU Product overview: FH8069004599910 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.80 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.80 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FH8069004599910 can be used for catalog matching and distributor lookup.

Core i7-11370H (12M Cache, up to 4.80 GHz) w/IPU Product overview: FH8069004599910 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.80 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.80 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FH8069004599910 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - FH8069004599910 - 953575-FH8069004599910 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FH8069004599910
953575-FH8069004599910
Embedded - Embedded - Microprocessors - FH8069004599910 953575-FH8069004599910
Win Source Part Number: 953575-FH80690045999 10 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953575-FH8069004599910
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-FH8069004599910 953575-FH8069004599910
Product Name 4.80 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - FH8069004599910
Unlock Full Specs
to access all available technical data

Similar Products

AM3894 Sitara Processor - AM3894CCYG135 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded - Microprocessors - 25PPC750FX-FB0112T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details