Intel Corporation Embedded - Embedded - Microprocessors - AT80612003858AAS LBWK AT80612003858AAS LBWK

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010797-AT8061200385 8AAS LBWK Frequency: 2.13 GHz Interface: PCIe Number of Pins: 1366 Categories: Embedded - Microprocessors Max Frequency: 2.13 GHz Number of Cores: 4 Alternative Parts (Cross-Reference): AT80614003591ABS LBWY; AT80602000801AAS LBF9; AT80602002265ABS LBFW; P5020NSE1VNB; P5020NSN1VNBAT806120 03858AA SLBWK; AT80612003858AA.SLBW K; AT80612003858AA/SLBW K; AT80612003858AASLBWK ; AT80612003858AA_SLBW K; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Schedule B: 8542310000 Max Supply Voltage: 1.5 V Min Supply Voltage: 1 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010797-AT8061200385 8AAS LBWK Frequency: 2.13 GHz Interface: PCIe Number of Pins: 1366 Categories: Embedded - Microprocessors Max Frequency: 2.13 GHz Number of Cores: 4 Alternative Parts (Cross-Reference): AT80614003591ABS LBWY; AT80602000801AAS LBF9; AT80602002265ABS LBFW; P5020NSE1VNB; P5020NSN1VNBAT806120 03858AA SLBWK; AT80612003858AA.SLBW K; AT80612003858AA/SLBW K; AT80612003858AASLBWK ; AT80612003858AA_SLBW K; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Schedule B: 8542310000 Max Supply Voltage: 1.5 V Min Supply Voltage: 1 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AT80612003858AAS LBWK - 1010797-AT80612003858AAS LBWK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AT80612003858AAS LBWK
1010797-AT80612003858AAS LBWK
Embedded - Embedded - Microprocessors - AT80612003858AAS LBWK 1010797-AT80612003858AAS LBWK
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010797-AT8061200385 8AAS LBWK Frequency: 2.13 GHz Interface: PCIe Number of Pins: 1366 Categories: Embedded - Microprocessors Max Frequency: 2.13 GHz Number of Cores: 4 Alternative Parts (Cross-Reference): AT80614003591ABS LBWY; AT80602000801AAS LBF9; AT80602002265ABS LBFW; P5020NSE1VNB; P5020NSN1VNBAT806120 03858AA SLBWK; AT80612003858AA.SLBW K; AT80612003858AA/SLBW K; AT80612003858AASLBWK ; AT80612003858AA_SLBW K; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Schedule B: 8542310000 Max Supply Voltage: 1.5 V Min Supply Voltage: 1 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010797-AT80612003858AAS LBWK
Frequency: 2.13 GHz
Interface: PCIe
Number of Pins: 1366
Categories: Embedded - Microprocessors
Max Frequency: 2.13 GHz
Number of Cores: 4
Alternative Parts (Cross-Reference): AT80614003591ABS LBWY; AT80602000801AAS LBF9; AT80602002265ABS LBFW; P5020NSE1VNB; P5020NSN1VNBAT80612003858AA SLBWK; AT80612003858AA.SLBWK; AT80612003858AA/SLBWK; AT80612003858AASLBWK; AT80612003858AA_SLBWK;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
Schedule B: 8542310000
Max Supply Voltage: 1.5 V
Min Supply Voltage: 1 V

Buy Now
64bit 2.13GHz Embedded Microprocessor MPU - 694-AT80612003858AAS LBWK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64bit 2.13GHz Embedded Microprocessor MPU
694-AT80612003858AAS LBWK
64bit 2.13GHz Embedded Microprocessor MPU 694-AT80612003858AAS LBWK
MPU Jasper Forest Xeon Processor LC5528 RISC 64bit 45nm 2.13GHz 1366-Pin FCLGA Tray Product overview: AT80612003858AAS LBWK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 2.13GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 2.13GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80612003858AAS LBWK can be used for catalog matching and distributor lookup.

MPU Jasper Forest Xeon Processor LC5528 RISC 64bit 45nm 2.13GHz 1366-Pin FCLGA Tray Product overview: AT80612003858AAS LBWK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 2.13GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 2.13GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80612003858AAS LBWK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1010797-AT80612003858AAS LBWK 694-AT80612003858AAS LBWK
Product Name Embedded - Embedded - Microprocessors - AT80612003858AAS LBWK 64bit 2.13GHz Embedded Microprocessor MPU
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM62A74AUMSIAMBRQ1TR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Embedded - Microprocessors - 3206K0424 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC
View Details
Microprocessors - AT91SAM9G10-CU-999-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
4 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details