Intel Corporation Interface - Interface - Specialized - FALXT970ATCB11 FALXT970ATCB11

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058487-FALXT970ATCB 11 Packaging: Bulk Mounting: SMD (SMT) Data Rate: 100 Mbps Categories: Interface - Specialized Case / Package: TQFP Alternative Parts (Cross-Reference): FALXT970ATCB11FALXT9 70ATC.B11; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058487-FALXT970ATCB 11 Packaging: Bulk Mounting: SMD (SMT) Data Rate: 100 Mbps Categories: Interface - Specialized Case / Package: TQFP Alternative Parts (Cross-Reference): FALXT970ATCB11FALXT9 70ATC.B11; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - FALXT970ATCB11 - 1058487-FALXT970ATCB11 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - FALXT970ATCB11
1058487-FALXT970ATCB11
Interface - Interface - Specialized - FALXT970ATCB11 1058487-FALXT970ATCB11
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058487-FALXT970ATCB 11 Packaging: Bulk Mounting: SMD (SMT) Data Rate: 100 Mbps Categories: Interface - Specialized Case / Package: TQFP Alternative Parts (Cross-Reference): FALXT970ATCB11FALXT9 70ATC.B11; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058487-FALXT970ATCB11
Packaging: Bulk
Mounting: SMD (SMT)
Data Rate: 100 Mbps
Categories: Interface - Specialized
Case / Package: TQFP
Alternative Parts (Cross-Reference): FALXT970ATCB11FALXT970ATC.B11;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant

Buy Now
Interface Transceiver IC - 754-FALXT970ATCB11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-FALXT970ATCB11
Interface Transceiver IC 754-FALXT970ATCB11
IC Xcvr 2-SPEED Ethernet 64TQFP Product overview: FALXT970ATCB11 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FALXT970ATCB11 can be used for catalog matching and distributor lookup.

IC Xcvr 2-SPEED Ethernet 64TQFP Product overview: FALXT970ATCB11 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FALXT970ATCB11 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1058487-FALXT970ATCB11 754-FALXT970ATCB11
Product Name Interface - Interface - Specialized - FALXT970ATCB11 Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 276999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1212-6F
Pins 6 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66GM,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFQFN Exposed Pad
View Details
Interface - Controllers - ADM6992KX-AB-T-1-INF - Lingto Electronic Limited
Specs
Device Type Sensor Interface; CardBus Controller
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers