Manufacturer: Altera
Win Source Part Number: 1172243-EPF10K40RC24
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Loadable PLD, 0.6ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K40RC240-4N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K40RC240-4N
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 16384 2304 240-BFQFP Exposed Pad
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 16384 2304 240-BFQFP Exposed Pad
IC FPGA 189 I/O 240RQFP
IC FPGA 189 I/O 240RQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1172243-EPF10K40RC240-4N | 696-EPF10K40RC240-4N | EPF10K40RC240-4N-ND | EPF10K40RC240-4N | EPF10K40RC240-4N | EPF10K40RC240-4N | EPF10K40RC240-4N |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K40RC240-4N | Fpga | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 2304 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP |
| Internal Frequency | 62.89 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Supply Voltage | Other; 5 | Other; 4.75V ~ 5.25V | Other | ||||
| Package Type | Other; 240-BFQFP Exposed Pad | QFP; Other; 240-BFQFP Exposed Pad | Other; RQFP | ||||
| Pins | 240 |