Intel Corporation
Configuration PROMs for FPGAs
EPCS64SI16NGA
Description
IC CONFIG DEVICE
-
DigiKey
-
Utmel Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
IC CONFIG DEVICE
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
EPCS64SI16NGA-ND |
386-EPCS64SI16NGA |
|
Product Name
|
Configuration PROMs for FPGAs |
IC CONFIG DEVICE |
|
Supply Voltage
|
3V; 3.3V; Other; 2.7V ~ 3.6V
|
Other; 2.7V~3.6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Technology
RS422; RS485
Device Type
Transmitter; Transceiver; Transmitter
Features
RoHS; ESD Protected
View Details
Device Type
Line / Bus Driver
Supply Voltage
5V
# of Tx
4 #
View Details