Intel Corporation
Configuration PROMs for FPGAs
EPCE8QC100N
Description
IC CONFIG DEVICE 100QFP
Request a Quote
Email Supplier
Datasheet
Description
IC CONFIG DEVICE 100QFP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
EPCE8QC100N-ND |
|
Product Name
|
Configuration PROMs for FPGAs |
|
Supply Voltage
|
3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Device Type
Front End
Package Type
16-VFQFN Exposed Pad
Pins
16 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details