Intel Corporation
Configuration PROMs for FPGAs
EPCE4QC100N
Description
IC CONFIG DEVICE 100QFP
Request a Quote
Email Supplier
Datasheet
Description
IC CONFIG DEVICE 100QFP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
EPCE4QC100N-ND |
|
Product Name
|
Configuration PROMs for FPGAs |
|
Supply Voltage
|
3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface; Storage Interface
View Details
2 suppliers
Device Type
Front End
Package Type
16-TFQFN Exposed Pad
Pins
16 #
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.13V ~ 5.25V
Operating Temperature
0 C (32 F)
View Details
4 suppliers