Intel Corporation
Configuration PROMs for FPGAs
EPC1441LI20N
Description
IC CONFIG DEVICE 20PLCC
Request a Quote
Email Supplier
Datasheet
Description
IC CONFIG DEVICE 20PLCC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
EPC1441LI20N-ND |
|
Product Name
|
Configuration PROMs for FPGAs |
|
Supply Voltage
|
Other; 3V ~ 3.6V, 4.75V ~ 5.25V
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Front End
Package Type
16-VFQFN Exposed Pad
Pins
16 #
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Features
RoHS
Operating Temperature
0 to 70 C (32 to 158 F)
View Details