Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 179 I/O 256FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 392 LABs 179 IOs
IC FPGA 179 I/O 256FBGA
IC FPGA 179 I/O 256FBGA
| DigiKey | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4CE6F17C6-ND | EP4CE6F17C6 | EP4CE6F17C6 | 386-EP4CE6F17C6 | EP4CE6F17C6 | EP4CE6F17C6 | EP4CE6F17C6 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 6272 Cells 60nm Technology 1.2V 256-Pin TFBGA | IC FPGA 179 I/O 256FBGA | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; 256-LBGA | Other; TFBGA | Other; 256-LBGA | |||
| Pins | 256 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 6272 | 6272 | 6272 |