EP910 - Classic Family EPLD, Logic,450 Gates,24 Macrocells
Manufacturer: Rochester Electronics
Win Source Part Number: 918379-EP910DI-30
Series: *
Features: series Programmable Logic Device (PLD) IC Macrocells
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
UV PLD, 30NS, CDIP40 Product overview: EP910DI-30 from Rochester Electronics is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-EP910DI-30 can be used for catalog matching and distributor lookup.
* Programmable Logic Device (PLD) IC Macrocells
UV PLD, 30NS, CDIP40
UV PLD, 30NS, CDIP40
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | EP910DI-30 | 918379-EP910DI-30 | 719-EP910DI-30 | EP910DI-30 | EP910DI-30 | EP910DI-30 |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - EP910DI-30 | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | |
| Package Type | Other; CDIP | Other; Bulk |