Intel Corporation Embedded - FPGAs (Field Programmable Gate Array) EP2A70F1508C7

Description
IC FPGA 1060 I/O 1508FBGA
Description
IC FPGA 1060 I/O 1508FBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The EP2A70F1508C7 is a high-density Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., featuring a maximum of 5,250,000 system gates and up to 67,200 logic elements. It supports a variety of I/O standards, including True-LVDS, LVPECL, and HyperTransport, with a total I/O capability of up to 380 Gbps. The device operates at a low supply voltage of 1.5 V, utilizing a copper interconnect technology that enhances performance while reducing power consumption. It includes advanced features such as 4,096-bit embedded system blocks for memory functions like FIFO and dual-port RAM, and offers flexible clock management with multiple PLL outputs. The FPGA is designed for high-speed external memory interfaces, making it suitable for applications requiring efficient data processing and communication.

Datasheet Summary
Powered by GS/AI

The EP2A70F1508C7 is a high-density Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., featuring a maximum of 5,250,000 system gates and up to 67,200 logic elements. It supports a variety of I/O standards, including True-LVDS, LVPECL, and HyperTransport, with a total I/O capability of up to 380 Gbps. The device operates at a low supply voltage of 1.5 V, utilizing a copper interconnect technology that enhances performance while reducing power consumption. It includes advanced features such as 4,096-bit embedded system blocks for memory functions like FIFO and dual-port RAM, and offers flexible clock management with multiple PLL outputs. The FPGA is designed for high-speed external memory interfaces, making it suitable for applications requiring efficient data processing and communication.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2A70F1508C7
Embedded - FPGAs (Field Programmable Gate Array) EP2A70F1508C7
IC FPGA 1060 I/O 1508FBGA

IC FPGA 1060 I/O 1508FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2A70F1508C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2A70F1508C7
FPGAs (Field Programmable Gate Array) EP2A70F1508C7
APEX II Field Programmable Gate Array (FPGA) IC 1060 1146880 67200 1508-BBGA, FCBGA

APEX II Field Programmable Gate Array (FPGA) IC 1060 1146880 67200 1508-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2A70F1508C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2A70F1508C7
FPGAs (Field Programmable Gate Array) EP2A70F1508C7
APEX II Field Programmable Gate Array (FPGA) IC 1060 1146880 67200 1508-BBGA, FCBGA

APEX II Field Programmable Gate Array (FPGA) IC 1060 1146880 67200 1508-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2A70F1508C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2A70F1508C7
IC FPGA 1060 I/O 1508FBGA

IC FPGA 1060 I/O 1508FBGA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP2A70F1508C7 EP2A70F1508C7 EP2A70F1508C7
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 5.25E6 5.25E6
Logic Cells / Logic Blocks 67200 67200
User I/Os 1060 pins 1060 pins
Package Type Other; 1508-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910DI-30 - Rochester Electronics
Specs
Package Type Other; CDIP
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details