IC FPGA 408 I/O 672FBGA Product overview: EP20K300EFC672-1N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EFC672-1
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA
IC FPGA 408 I/O 672FBGA
IC FPGA 408 I/O 672FBGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 672-BBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP20K300EFC672-1N | EP20K300EFC672-1N-ND | EP20K300EFC672-1N | EP20K300EFC672-1N | EP20K300EFC672-1N | EP20K300EFC672-1N |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; Bulk | Other; 672-BBGA | Other; 672-BBGA | Other; 672-BBGA | ||
| User I/Os | 408 pins | 408 pins | 408 pins | 408 pins | ||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.71V ~ 1.89V | Other | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V |