Manufacturer: Rochester Electronics
Win Source Part Number: 918375-EP610PC-25T
Series: *
Features: series Programmable Logic Device (PLD) IC Macrocells
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
OT PLD, 27ns, CMOS, PDIP24, PLASTIC, DIP-24 Product overview: EP610PC-25T from Rochester Electronics is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-EP610PC-25T can be used for catalog matching and distributor lookup.
OT PLD, 27NS, CMOS, PDIP24
* Programmable Logic Device (PLD) IC Macrocells
OT PLD, 27NS, CMOS, PDIP24
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 918375-EP610PC-25T | 719-EP610PC-25T | EP610PC-25T | EP610PC-25T | EP610PC-25T |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - EP610PC-25T | DIP FPGA Programmable Logic Device | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Internal Frequency | 40 MHz |