Intel Corporation BGA Fpga EP20K100EFI324-2X

Description
Loadable PLD, 2.02ns, CMOS, PBGA324, FINE LINE, BGA-324 Product overview: EP20K100EFI324-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EFI324-2 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 2.02ns, CMOS, PBGA324, FINE LINE, BGA-324 Product overview: EP20K100EFI324-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EFI324-2 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 2.02ns, CMOS, PBGA324, FINE LINE, BGA-324 Product overview: EP20K100EFI324-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EFI324-2 X can be used for catalog matching and distributor lookup.

Loadable PLD, 2.02ns, CMOS, PBGA324, FINE LINE, BGA-324 Product overview: EP20K100EFI324-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EFI324-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2091-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2091-ND
FPGAs (Field Programmable Gate Array) 544-2091-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 246 53248 4160 324-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 246 53248 4160 324-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFI324-2X - 203682-EP20K100EFI324-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFI324-2X
203682-EP20K100EFI324-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFI324-2X 203682-EP20K100EFI324-2X
Manufacturer: Altera Win Source Part Number: 203682-EP20K100EFI32 4-2X Mounting: SMD (SMT) Number of I/O: 246 Number of LABs/CLBs: 416 Number of Logic Elements/Cells: 4160 Total RAM Bits: 53248 Number of Gates: 263000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 84

Manufacturer: Altera
Win Source Part Number: 203682-EP20K100EFI324-2X
Mounting: SMD (SMT)
Number of I/O: 246
Number of LABs/CLBs: 416
Number of Logic Elements/Cells: 4160
Total RAM Bits: 53248
Number of Gates: 263000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 324-FBGA (19x19)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 84

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFI324-2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K100EFI324-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K100EFI324-2X
IC FPGA 246 I/O 324FBGA

IC FPGA 246 I/O 324FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFI324-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K100EFI324-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K100EFI324-2X
IC FPGA 246 I/O 324FBGA

IC FPGA 246 I/O 324FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K100EFI324-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K100EFI324-2X
FPGAs (Field Programmable Gate Array) EP20K100EFI324-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 246 53248 4160 324-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 246 53248 4160 324-BGA

Buy Now Datasheet
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 324-Pin FBGA - EP20K100EFI324-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 324-Pin FBGA
EP20K100EFI324-2X
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 324-Pin FBGA EP20K100EFI324-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K100EFI324-2X 544-2091-ND 203682-EP20K100EFI324-2X EP20K100EFI324-2X EP20K100EFI324-2X EP20K100EFI324-2X EP20K100EFI324-2X
Product Name BGA Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFI324-2X Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 324-Pin FBGA
Supply Voltage Other; 1.8 Other; 1.71 V ~ 1.89 V Other Other; 1.71V ~ 1.89V
Package Type Other; 324-BGA Other; 324-FBGA (19x19) Other; 324-BGA Other; FBGA
Pins 324
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fpga - 696-EP20K100FC324-2V - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Type Other; 324-BGA
User I/Os 252 pins
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details