Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C6N EP1SGX25CF672C6N

Description
Manufacturer: Altera Win Source Part Number: 139380-EP1SGX25CF672 C6N Mounting: SMD (SMT) Number of I/O: 455 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 139380-EP1SGX25CF672 C6N Mounting: SMD (SMT) Number of I/O: 455 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP1SGX25CF672C6N is a member of the Stratix GX FPGA family from Quarktwin Technology Ltd., designed for high-performance applications. It features 20 high-speed serial transceiver channels capable of full-duplex operation at data rates ranging from 500 Mbps to 3.1875 Gbps, providing a total of up to 127.5 Gbps of serial bandwidth. The device supports various protocols including 10 Gigabit Ethernet, PCI Express, and Fibre Channel, making it suitable for diverse communication applications. This FPGA includes 41,250 logic elements and offers significant memory resources, with up to 3,423,744 bits of RAM available. It incorporates high-speed DSP blocks for efficient processing of complex algorithms and supports multiple I/O standards, ensuring compatibility with various external devices. The device also features programmable differential output voltage settings and built-in self-test capabilities, enhancing its usability in demanding environments. The EP1SGX25CF672C6N is packaged in a 672-pin FineLine BGA, allowing for space-efficient designs and vertical migration within the same package for design flexibility. This FPGA is ideal for engineers seeking a robust solution for high-speed data processing and communication tasks.

Datasheet Summary
Powered by GS/AI

The EP1SGX25CF672C6N is a member of the Stratix GX FPGA family from Quarktwin Technology Ltd., designed for high-performance applications. It features 20 high-speed serial transceiver channels capable of full-duplex operation at data rates ranging from 500 Mbps to 3.1875 Gbps, providing a total of up to 127.5 Gbps of serial bandwidth. The device supports various protocols including 10 Gigabit Ethernet, PCI Express, and Fibre Channel, making it suitable for diverse communication applications. This FPGA includes 41,250 logic elements and offers significant memory resources, with up to 3,423,744 bits of RAM available. It incorporates high-speed DSP blocks for efficient processing of complex algorithms and supports multiple I/O standards, ensuring compatibility with various external devices. The device also features programmable differential output voltage settings and built-in self-test capabilities, enhancing its usability in demanding environments. The EP1SGX25CF672C6N is packaged in a 672-pin FineLine BGA, allowing for space-efficient designs and vertical migration within the same package for design flexibility. This FPGA is ideal for engineers seeking a robust solution for high-speed data processing and communication tasks.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C6N - 139380-EP1SGX25CF672C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C6N
139380-EP1SGX25CF672C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C6N 139380-EP1SGX25CF672C6N
Manufacturer: Altera Win Source Part Number: 139380-EP1SGX25CF672 C6N Mounting: SMD (SMT) Number of I/O: 455 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 139380-EP1SGX25CF672C6N
Mounting: SMD (SMT)
Number of I/O: 455
Number of LABs/CLBs: 2566
Number of Logic Elements/Cells: 25660
Total RAM Bits: 1944576
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1SGX25CF672C6N-ND
FPGAs (Field Programmable Gate Array) EP1SGX25CF672C6N-ND
Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1SGX25CF672C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1SGX25CF672C6N
FPGA Programmable Logic Device 696-EP1SGX25CF672C6N
Field Programmable Gate Array, 2852 CLBs, 25660-Cell, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FBGA-672 Product overview: EP1SGX25CF672C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX25CF672C6N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 2852 CLBs, 25660-Cell, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FBGA-672 Product overview: EP1SGX25CF672C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX25CF672C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX25CF672C6N
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX25CF672C6N
IC FPGA 455 I/O 672FBGA

IC FPGA 455 I/O 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX25CF672C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1SGX25CF672C6N
IC FPGA 455 I/O 672FBGA

IC FPGA 455 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX25CF672C6N
FPGAs (Field Programmable Gate Array) EP1SGX25CF672C6N
Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Buy Now Datasheet
FPGA 25660 Cells 5000MHz 130nm Technology 1.5V 672-Pin FC-FBGA - EP1SGX25CF672C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 25660 Cells 5000MHz 130nm Technology 1.5V 672-Pin FC-FBGA
EP1SGX25CF672C6N
FPGA 25660 Cells 5000MHz 130nm Technology 1.5V 672-Pin FC-FBGA EP1SGX25CF672C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 139380-EP1SGX25CF672C6N EP1SGX25CF672C6N-ND 696-EP1SGX25CF672C6N EP1SGX25CF672C6N EP1SGX25CF672C6N EP1SGX25CF672C6N EP1SGX25CF672C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C6N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 25660 Cells 5000MHz 130nm Technology 1.5V 672-Pin FC-FBGA
Logic Cells / Logic Blocks 25660 25660 25660 25660
Package Type Other; 672-FBGA (27x27) Other; 672-BBGA Other; FBGA Other; 672-BBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SBC600-1 - 870598-EPF10K200SBC600-1 - Win Source Electronics
Specs
Package Type Other; 600-BGA (45x45)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details