Intel Corporation Embedded Microprocessor MPU EN80C188EA20

Description
EN80C188EA20 Product overview: EN80C188EA20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EN80C188EA20 can be used for catalog matching and distributor lookup.
Request a Quote
Description
EN80C188EA20 Product overview: EN80C188EA20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EN80C188EA20 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-EN80C188EA20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-EN80C188EA20
Embedded Microprocessor MPU 694-EN80C188EA20
EN80C188EA20 Product overview: EN80C188EA20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EN80C188EA20 can be used for catalog matching and distributor lookup.

EN80C188EA20 Product overview: EN80C188EA20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EN80C188EA20 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - EN80C188EA20 - 1057250-EN80C188EA20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EN80C188EA20
1057250-EN80C188EA20
Embedded - Embedded - Microprocessors - EN80C188EA20 1057250-EN80C188EA20
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057250-EN80C188EA20 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 20 MHz Categories: Embedded - Microprocessors Case / Package: LCC Alternative Parts (Cross-Reference): EN80C188EA20EN80C188 EA-20; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057250-EN80C188EA20
Packaging: Bulk
Voltage: 5 V
Mounting: SMD (SMT)
Frequency: 20 MHz
Categories: Embedded - Microprocessors
Case / Package: LCC
Alternative Parts (Cross-Reference): EN80C188EA20EN80C188EA-20;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-EN80C188EA20 1057250-EN80C188EA20
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - EN80C188EA20
Package Type Other; LCC Other; LCC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CX-DP0323T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM3517 Sitara Processor - AM3517AZERA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Celeron® Processor 867 (2M Cache, 1.30 GHz) - 867 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1300 MHz
View Details