Texas Instruments AM3505 Sitara Processor AM3505AZCNC

Description
Sitara Processor 491-NFBGA 0 to 90
Request a Quote Datasheet
Description
Sitara Processor 491-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3505 Sitara Processor - AM3505AZCNC - Texas Instruments
Dallas, TX, United States
AM3505 Sitara Processor
AM3505AZCNC
AM3505 Sitara Processor AM3505AZCNC
Sitara Processor 491-NFBGA 0 to 90

Sitara Processor 491-NFBGA 0 to 90

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3505AZCNC - 768445-AM3505AZCNC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3505AZCNC
768445-AM3505AZCNC
Embedded - Embedded - Microprocessors - AM3505AZCNC 768445-AM3505AZCNC
Manufacturer: Texas Instruments Win Source Part Number: 768445-AM3505AZCNC Series: Sitara Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 (3), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography Package: 491-LFBGA Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: AM3505 Categories: Integrated Circuits (ICs) Manufacturer Package: 491-NFBGA (17x17) Alternative Parts (Cross-Reference): AM3505AZER; AM3505AZERC; AM3505AZCN; AM3505AZCNAC; Introduction Date: November 01, 2010 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768445-AM3505AZCNC
Series: Sitara
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography
Package: 491-LFBGA
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3505
Categories: Integrated Circuits (ICs)
Manufacturer Package: 491-NFBGA (17x17)
Alternative Parts (Cross-Reference): AM3505AZER; AM3505AZERC; AM3505AZCN; AM3505AZCNAC;
Introduction Date: November 01, 2010
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - 296-42734-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42734-ND
Microprocessors 296-42734-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM3505AZCNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM3505AZCNC
ARM Cortex-A Embedded Microprocessor MPU 694-AM3505AZCNC
Sitara processor: Arm Cortex-A8, video front end 491-NFBGA 0 to 90 Product overview: AM3505AZCNC from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3505AZCNC can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, video front end 491-NFBGA 0 to 90 Product overview: AM3505AZCNC from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3505AZCNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - AM3505AZCNC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3505AZCNC
Embedded - Microprocessors AM3505AZCNC
IC MPU SITARA 600MHZ 491NFBGA

IC MPU SITARA 600MHZ 491NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3505AZCNC
Microprocessors - MPU AM3505AZCNC
Microprocessors - MPU Sitara ARM Microproc

Microprocessors - MPU Sitara ARM Microproc

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3505AZCNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3505AZCNC
Integrated Circuits (ICs) - Embedded - Microprocessors AM3505AZCNC
IC MPU SITARA 600MHZ 491NFBGA

IC MPU SITARA 600MHZ 491NFBGA

Supplier's Site
Microprocessors - AM3505AZCNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3505AZCNC
Microprocessors AM3505AZCNC
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3505AZCNC 768445-AM3505AZCNC 296-42734-ND 694-AM3505AZCNC AM3505AZCNC AM3505AZCNC AM3505AZCNC AM3505AZCNC
Product Name AM3505 Sitara Processor Embedded - Embedded - Microprocessors - AM3505AZCNC Microprocessors ARM Cortex-A Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.8V; 3.3V 1.2V
Package Type Other; BGA,NFBGA Other; 491-LFBGA Other; BGA BGA; Other; 491-LFBGA
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
AM3352 Sitara Processor - AM3352BZCZ30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
AM1806 Sitara Processor - AM1806BZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3715CBPNB - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Package Type Other; 515-WFBGA, FCBGA
Clock Speed 800 MHz
View Details
2 suppliers