Microchip Technology, Inc. Embedded - Embedded - Microprocessors - AC244023 AC244023

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993992-AC244023 Operating Supply Voltage: 5.5 V Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant Schedule B: 8473300002, 8473300002 REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993992-AC244023 Operating Supply Voltage: 5.5 V Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant Schedule B: 8473300002, 8473300002 REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AC244023 - 993992-AC244023 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AC244023
993992-AC244023
Embedded - Embedded - Microprocessors - AC244023 993992-AC244023
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993992-AC244023 Operating Supply Voltage: 5.5 V Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant Schedule B: 8473300002, 8473300002 REACH SVHC: No SVHC

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993992-AC244023
Operating Supply Voltage: 5.5 V
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
Schedule B: 8473300002, 8473300002
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 993992-AC244023
Product Name Embedded - Embedded - Microprocessors - AC244023
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZCNC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - 5962-9310503QYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Microprocessors - ATSAMA5D22B-CNR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers