Intel Corporation Ethernet Interface - ELX540BT2 S LKTQ ELX540BT2 S LKTQ

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008574-ELX540BT2 S LKTQ Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008574-ELX540BT2 S LKTQ Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - ELX540BT2 S LKTQ - 1008574-ELX540BT2 S LKTQ - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - ELX540BT2 S LKTQ
1008574-ELX540BT2 S LKTQ
Ethernet Interface - ELX540BT2 S LKTQ 1008574-ELX540BT2 S LKTQ
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008574-ELX540BT2 S LKTQ Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008574-ELX540BT2 S LKTQ
Categories: Ethernet Interface
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1008574-ELX540BT2 S LKTQ
Product Name Ethernet Interface - ELX540BT2 S LKTQ
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Integrated Circuits (ICs) - Interface - Telecom - 971180-PBL38621/2QNT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS32BDC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers