Intel Corporation Interface - Interface - Specialized - EG21152BBSL7T7 EG21152BBSL7T7

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198515-EG21152BBSL7 T7 Number of Pins: 160 Categories: Interface - Specialized Case / Package: PQFP Alternative Parts (Cross-Reference): EG21152BB SL7T7; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198515-EG21152BBSL7 T7 Number of Pins: 160 Categories: Interface - Specialized Case / Package: PQFP Alternative Parts (Cross-Reference): EG21152BB SL7T7; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - EG21152BBSL7T7 - 1198515-EG21152BBSL7T7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - EG21152BBSL7T7
1198515-EG21152BBSL7T7
Interface - Interface - Specialized - EG21152BBSL7T7 1198515-EG21152BBSL7T7
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198515-EG21152BBSL7 T7 Number of Pins: 160 Categories: Interface - Specialized Case / Package: PQFP Alternative Parts (Cross-Reference): EG21152BB SL7T7; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198515-EG21152BBSL7T7
Number of Pins: 160
Categories: Interface - Specialized
Case / Package: PQFP
Alternative Parts (Cross-Reference): EG21152BB SL7T7;
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now
Interface Transceiver IC - 754-EG21152BBSL7T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-EG21152BBSL7T7
Interface Transceiver IC 754-EG21152BBSL7T7
PCI Bus Controller, CMOS, PQFP160, LEAD FREE, PLASTIC, QFP-160 Product overview: EG21152BBSL7T7 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-EG21152BBSL7T7 can be used for catalog matching and distributor lookup.

PCI Bus Controller, CMOS, PQFP160, LEAD FREE, PLASTIC, QFP-160 Product overview: EG21152BBSL7T7 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-EG21152BBSL7T7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1198515-EG21152BBSL7T7 754-EG21152BBSL7T7
Product Name Interface - Interface - Specialized - EG21152BBSL7T7 Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface Transceiver IC - 702-SI3050-E1-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-87595013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details