Intel Corporation Interface - Interface - Specialized - EELXT907APC.A4 EELXT907APC.A4

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056883-EELXT907APC. A4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 20 Mbps Number of Channels: 1 Number of Pins: 44 Categories: Interface - Specialized Case / Package: PLCC Alternative Parts (Cross-Reference): EELXT907APC.A4EELXT9 07APCA4; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056883-EELXT907APC. A4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 20 Mbps Number of Channels: 1 Number of Pins: 44 Categories: Interface - Specialized Case / Package: PLCC Alternative Parts (Cross-Reference): EELXT907APC.A4EELXT9 07APCA4; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - EELXT907APC.A4 - 1056883-EELXT907APC.A4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - EELXT907APC.A4
1056883-EELXT907APC.A4
Interface - Interface - Specialized - EELXT907APC.A4 1056883-EELXT907APC.A4
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056883-EELXT907APC. A4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 20 Mbps Number of Channels: 1 Number of Pins: 44 Categories: Interface - Specialized Case / Package: PLCC Alternative Parts (Cross-Reference): EELXT907APC.A4EELXT9 07APCA4; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056883-EELXT907APC.A4
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 20 Mbps
Number of Channels: 1
Number of Pins: 44
Categories: Interface - Specialized
Case / Package: PLCC
Alternative Parts (Cross-Reference): EELXT907APC.A4EELXT907APCA4;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now
Interface Transceiver IC - 754-EELXT907APC.A4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-EELXT907APC.A4
Interface Transceiver IC 754-EELXT907APC.A4
IC 10BASE-T/AUI Txcvr 44-PLCC Product overview: EELXT907APC.A4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-EELXT907APC.A4 can be used for catalog matching and distributor lookup.

IC 10BASE-T/AUI Txcvr 44-PLCC Product overview: EELXT907APC.A4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-EELXT907APC.A4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1056883-EELXT907APC.A4 754-EELXT907APC.A4
Product Name Interface - Interface - Specialized - EELXT907APC.A4 Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Features RoHS RoHS
Supply Voltage Other; 5 V
Data Rate 20000 kbps 20000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Power Switch ICs - 1901291P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Sensor and Detector Interfaces - AD9804AJSTZRL - 910090-AD9804AJSTZRL - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type QFP; 48-LQFP (7x7)
View Details
2 suppliers