Intel Corporation Interface Transceiver IC EELXT350PE.A2

Description
Line Interface Unit 2.048Mbps E1/T1 Short Serial 28-Pin PLCC Product overview: EELXT350PE.A2 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-EELXT350PE.A2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Line Interface Unit 2.048Mbps E1/T1 Short Serial 28-Pin PLCC Product overview: EELXT350PE.A2 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-EELXT350PE.A2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-EELXT350PE.A2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-EELXT350PE.A2
Interface Transceiver IC 754-EELXT350PE.A2
Line Interface Unit 2.048Mbps E1/T1 Short Serial 28-Pin PLCC Product overview: EELXT350PE.A2 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-EELXT350PE.A2 can be used for catalog matching and distributor lookup.

Line Interface Unit 2.048Mbps E1/T1 Short Serial 28-Pin PLCC Product overview: EELXT350PE.A2 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-EELXT350PE.A2 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - EELXT350PE.A2 - 1006359-EELXT350PE.A2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - EELXT350PE.A2
1006359-EELXT350PE.A2
Interface - Interface - Specialized - EELXT350PE.A2 1006359-EELXT350PE.A2
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006359-EELXT350PE.A 2 Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006359-EELXT350PE.A2
Mounting: SMD (SMT)
Categories: Interface - Specialized
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-EELXT350PE.A2 1006359-EELXT350PE.A2
Product Name Interface Transceiver IC Interface - Interface - Specialized - EELXT350PE.A2
Device Type Transceiver Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 216357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SO-14EP
Pins 14 #
View Details
Interface - Interface - Specialized - IP4786CZ32S,118 - 1045704-IP4786CZ32S,118 - Win Source Electronics
Specs
Supply Voltage Other; 3.3V~ 5V
Package Type 32-HXQFN (4x4)
View Details
3 suppliers
 - 26LS32BDC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers