Intel Corporation Ethernet Interface - DSL3510L S LJQY DSL3510L S LJQY

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056296-DSL3510L S LJQY Interface: PCI Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 4
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056296-DSL3510L S LJQY Interface: PCI Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - DSL3510L S LJQY - 1056296-DSL3510L S LJQY - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - DSL3510L S LJQY
1056296-DSL3510L S LJQY
Ethernet Interface - DSL3510L S LJQY 1056296-DSL3510L S LJQY
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056296-DSL3510L S LJQY Interface: PCI Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 4

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056296-DSL3510L S LJQY
Interface: PCI
Categories: Ethernet Interface
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 65 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 4

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1056296-DSL3510L S LJQY
Product Name Ethernet Interface - DSL3510L S LJQY
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF0219-ND - DigiKey
Specs
Device Type Front End
Package Type 36-QFN Exposed Pad
Pins 36 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 976021-CLV4052ATPWRG4Q1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SSOP
View Details
2 suppliers