Intel Corporation Ethernet Interface - DSL2210 S LJJM DSL2210 S LJJM

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056295-DSL2210 S LJJM Interface: PCI Categories: Ethernet Interface Alternative Parts (Cross-Reference): DSL2210 S LJJMDSL2210S LJJM; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 1
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056295-DSL2210 S LJJM Interface: PCI Categories: Ethernet Interface Alternative Parts (Cross-Reference): DSL2210 S LJJMDSL2210S LJJM; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - DSL2210 S LJJM - 1056295-DSL2210 S LJJM - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - DSL2210 S LJJM
1056295-DSL2210 S LJJM
Ethernet Interface - DSL2210 S LJJM 1056295-DSL2210 S LJJM
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056295-DSL2210 S LJJM Interface: PCI Categories: Ethernet Interface Alternative Parts (Cross-Reference): DSL2210 S LJJMDSL2210S LJJM; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 1

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056295-DSL2210 S LJJM
Interface: PCI
Categories: Ethernet Interface
Alternative Parts (Cross-Reference): DSL2210 S LJJMDSL2210S LJJM;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 65 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1056295-DSL2210 S LJJM
Product Name Ethernet Interface - DSL2210 S LJJM
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details