Intel Corporation Embedded - Embedded - Microprocessors - CW8064701486506 CW8064701486506

Description
Win Source Part Number: 953826-CW80647014865 06 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953826-CW80647014865 06 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CW8064701486506 - 953826-CW8064701486506 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CW8064701486506
953826-CW8064701486506
Embedded - Embedded - Microprocessors - CW8064701486506 953826-CW8064701486506
Win Source Part Number: 953826-CW80647014865 06 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953826-CW8064701486506
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.1 GHz Embedded Microprocessor MPU - 694-CW8064701486506 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.1 GHz Embedded Microprocessor MPU
694-CW8064701486506
3.1 GHz Embedded Microprocessor MPU 694-CW8064701486506
Core i5-4300M 3.1 GHz 3M Cache G3 (rPGA946B) Product overview: CW8064701486506 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.1 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CW8064701486506 can be used for catalog matching and distributor lookup.

Core i5-4300M 3.1 GHz 3M Cache G3 (rPGA946B) Product overview: CW8064701486506 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.1 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CW8064701486506 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953826-CW8064701486506 694-CW8064701486506
Product Name Embedded - Embedded - Microprocessors - CW8064701486506 3.1 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705DPTP3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
8 suppliers
Embedded - Microprocessors - AM1808BZCEA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
ARM ® Cortex ® based components (Layerscape) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , ARM
Package Type Other; 1517 pin FCBGA
View Details