Intel Corporation 4.90 GHz Embedded Microprocessor MPU CM8070804491415

Description
Core i5-11600KF (12M Cache, up to 4.90 GHz) Product overview: CM8070804491415 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.90 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.90 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8070804491415 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i5-11600KF (12M Cache, up to 4.90 GHz) Product overview: CM8070804491415 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.90 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.90 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8070804491415 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.90 GHz Embedded Microprocessor MPU - 694-CM8070804491415 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.90 GHz Embedded Microprocessor MPU
694-CM8070804491415
4.90 GHz Embedded Microprocessor MPU 694-CM8070804491415
Core i5-11600KF (12M Cache, up to 4.90 GHz) Product overview: CM8070804491415 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.90 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.90 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8070804491415 can be used for catalog matching and distributor lookup.

Core i5-11600KF (12M Cache, up to 4.90 GHz) Product overview: CM8070804491415 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.90 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.90 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8070804491415 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CM8070804491415 - 953653-CM8070804491415 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8070804491415
953653-CM8070804491415
Embedded - Embedded - Microprocessors - CM8070804491415 953653-CM8070804491415
Win Source Part Number: 953653-CM80708044914 15 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953653-CM8070804491415
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CM8070804491415 953653-CM8070804491415
Product Name 4.90 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CM8070804491415
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BX80557E6300 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM3352 Sitara Processor - AM3352BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details