Intel Corporation 4.80 GHz Embedded Microprocessor MPU CM8070104282329

Description
Core i7-10700F (16M Cache, up to 4.80 GHz) Product overview: CM8070104282329 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.80 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.80 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8070104282329 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i7-10700F (16M Cache, up to 4.80 GHz) Product overview: CM8070104282329 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.80 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.80 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8070104282329 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.80 GHz Embedded Microprocessor MPU - 694-CM8070104282329 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.80 GHz Embedded Microprocessor MPU
694-CM8070104282329
4.80 GHz Embedded Microprocessor MPU 694-CM8070104282329
Core i7-10700F (16M Cache, up to 4.80 GHz) Product overview: CM8070104282329 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.80 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.80 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8070104282329 can be used for catalog matching and distributor lookup.

Core i7-10700F (16M Cache, up to 4.80 GHz) Product overview: CM8070104282329 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.80 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.80 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CM8070104282329 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CM8070104282329 - 953289-CM8070104282329 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CM8070104282329
953289-CM8070104282329
Embedded - Embedded - Microprocessors - CM8070104282329 953289-CM8070104282329
Win Source Part Number: 953289-CM80701042823 29 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953289-CM8070104282329
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CM8070104282329 953289-CM8070104282329
Product Name 4.80 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CM8070104282329
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CG80C286-16 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
DM3730 Digital Media Processor - DM3730CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details