DF7055SF40LN -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
DF7055SF40LN
Description
MCU 32BIT 512KB FLASH
-
Lingto Electronic Limited
Datasheet
Description
MCU 32BIT 512KB FLASH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
DF7055SF40LN |
|
Product Name
|
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.8V
Package Type
Other; BGA
Operating Temperature
-40 C (-40 F)
View Details
2 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details