Intel Corporation 4.50 GHz Embedded Microprocessor MPU CD8067304126200

Description
Core i9-9900X (19.25M Cache, up to 4.50 GHz) Product overview: CD8067304126200 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.50 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.50 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CD8067304126200 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i9-9900X (19.25M Cache, up to 4.50 GHz) Product overview: CD8067304126200 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.50 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.50 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CD8067304126200 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.50 GHz Embedded Microprocessor MPU - 694-CD8067304126200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.50 GHz Embedded Microprocessor MPU
694-CD8067304126200
4.50 GHz Embedded Microprocessor MPU 694-CD8067304126200
Core i9-9900X (19.25M Cache, up to 4.50 GHz) Product overview: CD8067304126200 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.50 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.50 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CD8067304126200 can be used for catalog matching and distributor lookup.

Core i9-9900X (19.25M Cache, up to 4.50 GHz) Product overview: CD8067304126200 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.50 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.50 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CD8067304126200 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - CD8067304126200 - 953212-CD8067304126200 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CD8067304126200
953212-CD8067304126200
Embedded - Embedded - Microprocessors - CD8067304126200 953212-CD8067304126200
Win Source Part Number: 953212-CD80673041262 00 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953212-CD8067304126200
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CD8067304126200 953212-CD8067304126200
Product Name 4.50 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CD8067304126200
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FWIXP421BB - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
IC DGTL MEDIA PROCESSOR 515FCBGA - 815-DM3725CBC100 - Utmel Electronic Limited
Specs
Architecture ARM
Microprocessor Family ARM
Supply Voltage 1.14V
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details