Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROPROCESSOR CHIPS (MPU)
INTEL CORPORATION
CD8067303409000S R3B9 -- CPU - CENTRAL PROCESSING UNITS
Intel Corporation
CPU - Central Processing Units
CD8067303409000S R3B9
Description
CPU - Central Processing Units 64BIT MPU
Description
CPU - Central Processing Units 64BIT MPU
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
CPU - Central Processing Units
CD8067303409000S R3B9
CPU - Central Processing Units
CD8067303409000S R3B9
CPU - Central Processing Units 64BIT MPU
CPU - Central Processing Units 64BIT MPU
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Microprocessor Chips (MPU)
Product Number
CD8067303409000S R3B9
Product Name
CPU - Central Processing Units
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Embedded - Embedded - Microprocessors - EN80C186EA-20
EN80C186EA-20
Specs
Architecture
RISC
Package Type
Other; LCC
View Details
2
suppliers
Texas Instruments
AM3354 Sitara Processor
AM3354BZCZD60
Specs
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9
suppliers
Intel Corporation
Intel® Pentium® Processor 977 (2M Cache, 1.40 GHz)
977
Specs
Data Bus
64-Bit
Microprocessor Family
x86
Clock Speed
1400 MHz
View Details
Lansdale Semiconductor, Inc.
8-Bit Mircoprocessor
8080A
Specs
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details