Rochester Electronics Embedded - Embedded - Microprocessors - EN80C186EA-20 EN80C186EA-20

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012492-EN80C186EA-2 0 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 20 MHz Categories: Embedded - Microprocessors Case / Package: LCC Alternative Parts (Cross-Reference): EN80C186EA-20EN80C18 6EA20; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012492-EN80C186EA-2 0 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 20 MHz Categories: Embedded - Microprocessors Case / Package: LCC Alternative Parts (Cross-Reference): EN80C186EA-20EN80C18 6EA20; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - EN80C186EA-20 - 1012492-EN80C186EA-20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EN80C186EA-20
1012492-EN80C186EA-20
Embedded - Embedded - Microprocessors - EN80C186EA-20 1012492-EN80C186EA-20
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012492-EN80C186EA-2 0 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 20 MHz Categories: Embedded - Microprocessors Case / Package: LCC Alternative Parts (Cross-Reference): EN80C186EA-20EN80C18 6EA20; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012492-EN80C186EA-20
Packaging: Bulk
Voltage: 5 V
Mounting: SMD (SMT)
Frequency: 20 MHz
Categories: Embedded - Microprocessors
Case / Package: LCC
Alternative Parts (Cross-Reference): EN80C186EA-20EN80C186EA20;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant

Buy Now
16-bit 20MHz Embedded Microprocessor MPU - 694-EN80C186EA-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz Embedded Microprocessor MPU
694-EN80C186EA-20
16-bit 20MHz Embedded Microprocessor MPU 694-EN80C186EA-20
MPU RISC 16-Bit 20MHz 68-Pin PLCC Product overview: EN80C186EA-20 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EN80C186EA-20 can be used for catalog matching and distributor lookup.

MPU RISC 16-Bit 20MHz 68-Pin PLCC Product overview: EN80C186EA-20 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EN80C186EA-20 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1012492-EN80C186EA-20 694-EN80C186EA-20
Product Name Embedded - Embedded - Microprocessors - EN80C186EA-20 16-bit 20MHz Embedded Microprocessor MPU
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded - Embedded - Microprocessors - AM29000-25GC - 860914-AM29000-25GC - Win Source Electronics
Specs
Architecture RISC
Package Type Other; 169-PGA (44.7x44.7)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details