Texas Instruments AM3354 Sitara Processor AM3354BZCZD60

Description
Sitara Processor 324-NFBGA -40 to 90
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA -40 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3354 Sitara Processor - AM3354BZCZD60 - Texas Instruments
Dallas, TX, United States
AM3354 Sitara Processor
AM3354BZCZD60
AM3354 Sitara Processor AM3354BZCZD60
Sitara Processor 324-NFBGA -40 to 90

Sitara Processor 324-NFBGA -40 to 90

Buy Now Datasheet
Microprocessors - 296-35865-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-35865-5-ND
Microprocessors 296-35865-5-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3354BZCZD60 - 860928-AM3354BZCZD60 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3354BZCZD60
860928-AM3354BZCZD60
Embedded - Embedded - Microprocessors - AM3354BZCZD60 860928-AM3354BZCZD60
Manufacturer: Texas Instruments Win Source Part Number: 860928-AM3354BZCZD60 Series: Sitara™ Operating Temperature Range: -40°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 324-NFBGA (15x15) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: 324-LFBGA Package: Tray Family Name: AM3354 Categories: Integrated Circuits (ICs) Case / Package: 324-NFBGA (15x15) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-35865-5, -296-35865-5-ND

Manufacturer: Texas Instruments
Win Source Part Number: 860928-AM3354BZCZD60
Series: Sitara™
Operating Temperature Range: -40°C ~ 90°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)
Core Processor: ARM® Cortex®-A8
Speed: 600MHz
Package: 324-LFBGA
Package: Tray
Family Name: AM3354
Categories: Integrated Circuits (ICs)
Case / Package: 324-NFBGA (15x15)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 126
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-35865-5, -296-35865-5-ND

Buy Now Datasheet
32-bit 600MHz 1.1V Embedded Microprocessor MPU - 694-AM3354BZCZD60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 600MHz 1.1V Embedded Microprocessor MPU
694-AM3354BZCZD60
32-bit 600MHz 1.1V Embedded Microprocessor MPU 694-AM3354BZCZD60
32-bit ARM MPU 600MHz 1.1V LFBGA Product overview: AM3354BZCZD60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 600MHz, 1.1V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 600MHz, 1.1V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3354BZCZD60 can be used for catalog matching and distributor lookup.

32-bit ARM MPU 600MHz 1.1V LFBGA Product overview: AM3354BZCZD60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 600MHz, 1.1V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 600MHz, 1.1V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3354BZCZD60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM3354BZCZD60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3354BZCZD60
Microprocessors AM3354BZCZD60
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

Buy Now
Embedded - Microprocessors - AM3354BZCZD60 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3354BZCZD60
Embedded - Microprocessors AM3354BZCZD60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3354BZCZD60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3354BZCZD60
Integrated Circuits (ICs) - Embedded - Microprocessors AM3354BZCZD60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site
Microprocessors - AM3354BZCZD60 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3354BZCZD60
Microprocessors AM3354BZCZD60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3354BZCZD60
Microprocessors - MPU AM3354BZCZD60
Microprocessors - MPU ARM Cortex-A8 MPU

Microprocessors - MPU ARM Cortex-A8 MPU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3354BZCZD60 296-35865-5-ND 860928-AM3354BZCZD60 694-AM3354BZCZD60 AM3354BZCZD60 AM3354BZCZD60 AM3354BZCZD60 AM3354BZCZD60 AM3354BZCZD60
Product Name AM3354 Sitara Processor Microprocessors Embedded - Embedded - Microprocessors - AM3354BZCZD60 32-bit 600MHz 1.1V Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.1V
Package Type Other; NFBGA Other; 324-LFBGA Other; 324-NFBGA (15x15) Other; LFBGA BGA; Other; 324-LFBGA Other; 324-LFBGA
Clock Speed 600 to 1000 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Microprocessors - AM5706BCBDDEAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Microprocessors - AM5718BABCXEAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Microprocessors - DRA716BHGCBDQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers