Intel Corporation 5.20 GHz Embedded Microprocessor MPU BX8070110850KA

Description
Core i9-10850K (20M Cache, up to 5.20 GHz) Avengers Edition Product overview: BX8070110850KA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.20 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.20 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX8070110850KA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i9-10850K (20M Cache, up to 5.20 GHz) Avengers Edition Product overview: BX8070110850KA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.20 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.20 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX8070110850KA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.20 GHz Embedded Microprocessor MPU - 694-BX8070110850KA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.20 GHz Embedded Microprocessor MPU
694-BX8070110850KA
5.20 GHz Embedded Microprocessor MPU 694-BX8070110850KA
Core i9-10850K (20M Cache, up to 5.20 GHz) Avengers Edition Product overview: BX8070110850KA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.20 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.20 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX8070110850KA can be used for catalog matching and distributor lookup.

Core i9-10850K (20M Cache, up to 5.20 GHz) Avengers Edition Product overview: BX8070110850KA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.20 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5.20 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX8070110850KA can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX8070110850KA - 953251-BX8070110850KA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX8070110850KA
953251-BX8070110850KA
Embedded - Embedded - Microprocessors - BX8070110850KA 953251-BX8070110850KA
Win Source Part Number: 953251-BX8070110850K A Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953251-BX8070110850KA
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX8070110850KA 953251-BX8070110850KA
Product Name 5.20 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX8070110850KA
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - CD80C88-2 - Lingto Electronic Limited
Specs
Microprocessor Family 80C88
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details