Intel Corporation 2660MHz Embedded Microprocessor MPU BX80614X5650

Description
Microprocessor, 64-Bit, 2660MHz, CMOS, 42.50 X 45 MM, FCLGA-1366 Product overview: BX80614X5650 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2660MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2660MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80614X5650 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor, 64-Bit, 2660MHz, CMOS, 42.50 X 45 MM, FCLGA-1366 Product overview: BX80614X5650 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2660MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2660MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80614X5650 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2660MHz Embedded Microprocessor MPU - 694-BX80614X5650 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2660MHz Embedded Microprocessor MPU
694-BX80614X5650
2660MHz Embedded Microprocessor MPU 694-BX80614X5650
Microprocessor, 64-Bit, 2660MHz, CMOS, 42.50 X 45 MM, FCLGA-1366 Product overview: BX80614X5650 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2660MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2660MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80614X5650 can be used for catalog matching and distributor lookup.

Microprocessor, 64-Bit, 2660MHz, CMOS, 42.50 X 45 MM, FCLGA-1366 Product overview: BX80614X5650 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2660MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2660MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80614X5650 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX80614X5650 - 954645-BX80614X5650 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80614X5650
954645-BX80614X5650
Embedded - Embedded - Microprocessors - BX80614X5650 954645-BX80614X5650
Win Source Part Number: 954645-BX80614X5650 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954645-BX80614X5650
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX80614X5650 954645-BX80614X5650
Product Name 2660MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX80614X5650
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3715CUSA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3354 Sitara Processor - AM3354BZCZA80R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details