Intel Corporation 2.93GHz Embedded Microprocessor MPU BX80605I7870

Description
Core i7-870 (2.93GHz LGA1156) Product overview: BX80605I7870 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.93GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80605I7870 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i7-870 (2.93GHz LGA1156) Product overview: BX80605I7870 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.93GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80605I7870 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.93GHz Embedded Microprocessor MPU - 694-BX80605I7870 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.93GHz Embedded Microprocessor MPU
694-BX80605I7870
2.93GHz Embedded Microprocessor MPU 694-BX80605I7870
Core i7-870 (2.93GHz LGA1156) Product overview: BX80605I7870 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.93GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80605I7870 can be used for catalog matching and distributor lookup.

Core i7-870 (2.93GHz LGA1156) Product overview: BX80605I7870 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.93GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80605I7870 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX80605I7870 - 953641-BX80605I7870 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80605I7870
953641-BX80605I7870
Embedded - Embedded - Microprocessors - BX80605I7870 953641-BX80605I7870
Win Source Part Number: 953641-BX80605I7870 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953641-BX80605I7870
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX80605I7870 953641-BX80605I7870
Product Name 2.93GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX80605I7870
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details