CS80C286-1696 -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
CS80C286-1696
Description
MICROPROCESSOR, 16
-
Lingto Electronic Limited
Datasheet
Description
MICROPROCESSOR, 16
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
CS80C286-1696 |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
80C286
|
Unlock Full Specs
to access all available technical data
Similar Products
Architecture
R-2R
Supply Voltage
1.5V; 15V
Package Type
SOIC; Other; 28-SOIC (0.295, 7.50mm Width)
View Details
Data Bus
64-Bit
Microprocessor Family
x86
Clock Speed
1100 MHz
View Details
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details