Intel Corporation 5140A Embedded Microprocessor MPU BX805565140P

Description
Xeon 5140A Product overview: BX805565140P from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5140A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5140A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX805565140P can be used for catalog matching and distributor lookup.
Request a Quote
Description
Xeon 5140A Product overview: BX805565140P from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5140A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5140A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX805565140P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5140A Embedded Microprocessor MPU - 694-BX805565140P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5140A Embedded Microprocessor MPU
694-BX805565140P
5140A Embedded Microprocessor MPU 694-BX805565140P
Xeon 5140A Product overview: BX805565140P from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5140A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5140A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX805565140P can be used for catalog matching and distributor lookup.

Xeon 5140A Product overview: BX805565140P from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5140A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5140A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX805565140P can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BX805565140P - 954610-BX805565140P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX805565140P
954610-BX805565140P
Embedded - Embedded - Microprocessors - BX805565140P 954610-BX805565140P
Win Source Part Number: 954610-BX805565140P Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954610-BX805565140P
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BX805565140P 954610-BX805565140P
Product Name 5140A Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BX805565140P
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Embedded - Microprocessors - ET80960JS2516 - 918727-ET80960JS2516 - Win Source Electronics
Specs
Architecture RISC
Package Type QFP; Other; 132-QFP
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details