Intel Corporation Embedded - Embedded - Microprocessors - BX80532PE2266D BX80532PE2266D

Description
Win Source Part Number: 955603-BX80532PE2266 D Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955603-BX80532PE2266 D Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BX80532PE2266D - 955603-BX80532PE2266D - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80532PE2266D
955603-BX80532PE2266D
Embedded - Embedded - Microprocessors - BX80532PE2266D 955603-BX80532PE2266D
Win Source Part Number: 955603-BX80532PE2266 D Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955603-BX80532PE2266D
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.26GHz Embedded Microprocessor MPU - 694-BX80532PE2266D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.26GHz Embedded Microprocessor MPU
694-BX80532PE2266D
2.26GHz Embedded Microprocessor MPU 694-BX80532PE2266D
MPU Pentium 4 Processor NetBurst 64-Bit 0.13um 2.26GHz 478-Pin FCPGA2 Product overview: BX80532PE2266D from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.26GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.26GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80532PE2266D can be used for catalog matching and distributor lookup.

MPU Pentium 4 Processor NetBurst 64-Bit 0.13um 2.26GHz 478-Pin FCPGA2 Product overview: BX80532PE2266D from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.26GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.26GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80532PE2266D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955603-BX80532PE2266D 694-BX80532PE2266D
Product Name Embedded - Embedded - Microprocessors - BX80532PE2266D 2.26GHz Embedded Microprocessor MPU
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , Processing Module
Package Type Other; 1415 pin / 0.8mm pitch
View Details