Intel Corporation Embedded - Embedded - Microprocessors - Box_133_MHz_512K_Cache Box_133_MHz_512K_Cache

Description
Win Source Part Number: 955592-Box_133_MHz_5 12K_Cache Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955592-Box_133_MHz_5 12K_Cache Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Box_133_MHz_512K_Cache - 955592-Box_133_MHz_512K_Cache - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Box_133_MHz_512K_Cache
955592-Box_133_MHz_512K_Cache
Embedded - Embedded - Microprocessors - Box_133_MHz_512K_Cache 955592-Box_133_MHz_512K_Cache
Win Source Part Number: 955592-Box_133_MHz_5 12K_Cache Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955592-Box_133_MHz_512K_Cache
Series: *
Categories: Embedded - Microprocessors

Buy Now
1.13GHz Embedded Microprocessor MPU - 694-Box_133_MHz_512K_Cache - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.13GHz Embedded Microprocessor MPU
694-Box_133_MHz_512K_Cache
1.13GHz Embedded Microprocessor MPU 694-Box_133_MHz_512K_Cache
P3 1.13GHz FCPGA 2 Product overview: Box_133_MHz_512K_Cac he from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.13GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.13GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-Box_133_MHz_512K _Cache can be used for catalog matching and distributor lookup.

P3 1.13GHz FCPGA 2 Product overview: Box_133_MHz_512K_Cache from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.13GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.13GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-Box_133_MHz_512K_Cache can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955592-Box_133_MHz_512K_Cache 694-Box_133_MHz_512K_Cache
Product Name Embedded - Embedded - Microprocessors - Box_133_MHz_512K_Cache 1.13GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 5962-9453203MYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Microprocessors - DP8340N - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 24-DIP (0.600\", 15.24mm)
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Pentium® Processor 957 (2M Cache, 1.20 GHz) - 957 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1200 MHz
View Details