Texas Instruments AM1707 Sitara Processor AM1707BZKB4

Description
Sitara Processor 256-BGA 0 to 90
Request a Quote Datasheet
Description
Sitara Processor 256-BGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM1707 Sitara Processor - AM1707BZKB4 - Texas Instruments
Dallas, TX, United States
AM1707 Sitara Processor
AM1707BZKB4
AM1707 Sitara Processor AM1707BZKB4
Sitara Processor 256-BGA 0 to 90

Sitara Processor 256-BGA 0 to 90

Buy Now Datasheet
Microprocessors - 296-28239-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-28239-ND
Microprocessors 296-28239-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 256-BGA (17x17)

Buy Now Datasheet
BGA Embedded Microprocessor MPU - 694-AM1707BZKB4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microprocessor MPU
694-AM1707BZKB4
BGA Embedded Microprocessor MPU 694-AM1707BZKB4
Sitara Processor 256-BGA 0 to 90 Product overview: AM1707BZKB4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1707BZKB4 can be used for catalog matching and distributor lookup.

Sitara Processor 256-BGA 0 to 90 Product overview: AM1707BZKB4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1707BZKB4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM1707BZKB4 - 1143381-AM1707BZKB4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1707BZKB4
1143381-AM1707BZKB4
Embedded - Embedded - Microprocessors - AM1707BZKB4 1143381-AM1707BZKB4
Manufacturer: Texas Instruments Win Source Part Number: 1143381-AM1707BZKB4 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 456MHz Co-Processors/DSP: System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART Categories: Integrated Circuits Supplier Device Package: 256-BGA (17x17) Status: Obsolete Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 256-BGA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: AM1707 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1143381-AM1707BZKB4
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 456MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART
Categories: Integrated Circuits
Supplier Device Package: 256-BGA (17x17)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: AM1707
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1707BZKB4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1707BZKB4
Integrated Circuits (ICs) - Embedded - Microprocessors AM1707BZKB4
IC MPU SITARA 456MHZ 256BGA

IC MPU SITARA 456MHZ 256BGA

Supplier's Site
Microprocessors - AM1707BZKB4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1707BZKB4
Microprocessors AM1707BZKB4
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 256-BGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - AM1707BZKB4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM1707BZKB4
Embedded - Microprocessors AM1707BZKB4
IC MPU SITARA 456MHZ 256BGA

IC MPU SITARA 456MHZ 256BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1707BZKB4 296-28239-ND 694-AM1707BZKB4 1143381-AM1707BZKB4 AM1707BZKB4 AM1707BZKB4 AM1707BZKB4
Product Name AM1707 Sitara Processor Microprocessors BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM1707BZKB4 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.3V 1.8V, 3.3V
Package Type Other; BGA BGA; Other; 256-BGA Other; BGA BGA; Other; 256-BGA
Clock Speed 375 to 456 MHz 456 MHz 456 MHz 456 MHz
UARTs 3
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
AM3517 Sitara Processor - AM3517AZERA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
AM3357 Sitara Processor - AM3357BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Microprocessors - DP8340N - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 24-DIP (0.600\", 15.24mm)
View Details