AN983X-AH-T-21 -- CONTROLLERS
Intel Corporation
Controllers
AN983X-AH-T-21
Description
Interface PG-PQFP-128
-
Quarktwin Technology Ltd.
Description
Interface PG-PQFP-128
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
AN983X-AH-T-21 |
|
Product Name
|
Controllers |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Front End
Package Type
16-SMD Module
Pins
16 #
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details