ADM3120BX-AB-T-2-G -- CONTROLLERS
Intel Corporation
Controllers
ADM3120BX-AB-T-2-G
Description
Interface PG-LFBGA-225
-
Quarktwin Technology Ltd.
Description
Interface PG-LFBGA-225
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ADM3120BX-AB-T-2-G |
|
Product Name
|
Controllers |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
# of Devices
4 #
Pins
22 #
View Details
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
Other; 3.13V ~ 5.25V
View Details